IEC 60076-7
Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 60076 is applicable to mineral-oil-immersed
NOTE For furnace transformers, the manufacturer is consulted in view of the peculiar loading profile.
Document History
IEC 60076-7
January 1, 2018
Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
This part of IEC 60076 is applicable to mineral-oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life.
NOTE For...
December 1, 2005
Power transformers Part 7: Loading guide for oil-immersed power transformers
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life.
NOTE For furnace...