UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 62677-3-102

Heat-shrinkable low and medium voltage moulded shapes - Part 3: Specification for individual materials - Sheet 102: Heatshrinkable, polyolefin, anti-tracking moulded shapes for medium voltage applications

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 16
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 62677 is applicable to heat shrinkable medium voltage moulded shapes in a range of configurations suitable for insulation, environmental sealing, mechanical protection, strain relief for power cable terminations, joints and stop ends. These moulded shapes have been found suitable for use for temperatures between -40 °C and 100 °C.

The moulded shapes can be supplied with a pre-coated adhesive. A guide to adhesive compatibility and temperature performance is given in Annex A. The manufacturers/suppliers can be consulted for options.

Materials which conform to this document meet established levels of performance. However, the selection of a material by a user for a specific application will be based on the actual requirements necessary for adequate performance in that application and will not be based on this document alone.

The tests specified are designed to control the quality of the moulded shapes but it is recognized that they are designed to be used in low and medium voltage cable accessories and as such electrical performance will be proven as part of the assembly. Examples of this are described in IEC 60502 (all parts), EN 50393 and HD 629.

Document History

EN IEC 62677-3-102
March 1, 2018
Heat-shrinkable low and medium voltage moulded shapes - Part 3: Specification for individual materials - Sheet 102: Heatshrinkable, polyolefin, anti-tracking moulded shapes for medium voltage applications
This part of IEC 62677 is applicable to heat shrinkable medium voltage moulded shapes in a range of configurations suitable for insulation, environmental sealing, mechanical protection, strain relief...

References

Advertisement