UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 13828

Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 25
ICS Code (Globe valves): 23.060.10
scope:

This European standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 °C. Occasional excursions up to 90 °C are permitted for a period of 1 h maximum. This standard applies also to ball valves in combination with other components in the same body. This standard specifies: - the requirements of the materials and the design of ball valves; - the mechanical, hydraulic and acoustic requirements of ball valves; - the test methods to verify the requirements of ball valves; - the marking requirements of ball valves. Ball valves in combination with other valves should fulfil the same requirements.

Document History

February 1, 2023
Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements
This document applies primarily to copper alloy and stainless steel ball valves with dimensions DN 6 to DN 100, for installations in buildings for potable water supply up to PN16 and a maximum...
October 27, 2003
Building valves - Manually operated copper alloy ball valves for potable water supply in buildings - Characteristics and tests
This European standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 °C. Occasional...
NEN-EN 13828
October 1, 2003
Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements
This European standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 °C. Occasional...
Advertisement