NEN-EN-ISO 13982-1/A1
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
NEN-EN-ISO 13982-1/A1
October 1, 2010
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
A description is not available for this item.
March 1, 2009
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
A description is not available for this item.
December 1, 2004
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
This part of ISO 13982 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (type 5). These garments are full-body protective...
December 1, 2000
Protective clothing for use against solid particulate chemicals - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against solid particulate chemicals (type 5 clothing)
This part of ISO 13982 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (type 5). These garments are full-body protective...