UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60730-2-15

Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 68
ICS Code (Automatic controls for household use): 97.120
scope:

This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20 bar) and equipment for general household and similar use including controls for heating, air- conditioning and similar applications.

Document History

NEN-EN-IEC 60730-2-15
March 1, 2010
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA...
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
1.1.1 Add after the sixth paragraph: EN 60730-2-1 is not applicable to electrical water level sensing controls of the float or electrode-sensor type.
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
DOW changed to 2004-01-01
March 1, 1998
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
A description is not available for this item.
Advertisement