UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 13001-3-1+A2

Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Cranes): 53.020.20
scope:

NEN-EN 13001-3-1+A2 is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during intended use and reasonably foreseeable misuse. Clauses 4 to 8 of this standard are necessary to reduce or eliminate risks associated with the following hazards: a) exceeding the limits of strength (yield, ultimate, fatigue); b) exceeding temperature limits of material or components; c) elastic instability of the crane or its parts (buckling, bulging). This European Standard is not applicable to cranes which are manufactured before the date of its publication as EN and serves as reference base for the European Standards for particular crane types (see Annex I).

Document History

June 1, 2022
Cranes - General design - Part 3-1: Limit states and proof competence of steel structure
This document specifies limit states, requirements and methods to prevent mechanical hazards in steel structures of cranes by design and theoretical proof of competence. The significant hazardous...
NEN-EN 13001-3-1+A2
January 1, 2018
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
NEN-EN 13001-3-1+A2 is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
April 1, 2016
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
A description is not available for this item.
August 1, 2013
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
January 1, 2013
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
A description is not available for this item.
April 1, 2012
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
July 1, 2010
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
September 1, 2008
Cranes - General design - Part 3-1: Limit states and proof of competence of steel structures
This European Standard is to be used together with Part 1 and Part 2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...

References

Advertisement