NEN-EN-IEC 60695-11-2
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
NEN-EN-IEC 60695-11-2 gives the requirements for the production and confirmation of a nominal 1 kW propane/air pre-mixed flame for use in fire hazard testing. This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 [4] and ISO/IEC Guide 51 [5]. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.
Document History