UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60034-12

Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 42
ICS Code (Rotating machinery): 29.160
scope:

NEN-EN-IEC 60034-12 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: - have a rated voltage up to 1 000 V; - are intended for direct-on-line or star-delta starting; - are rated on the basis of duty type S1; - are constructed to any degree of protection and explosion protection. This document also applies to dual voltage motors provided that the flux saturation level is the same for both voltages. The values of torque, apparent power and current given in this document are limiting values (that is, minimum or maximum without tolerance).

Document History

NEN-EN-IEC 60034-12
July 1, 2017
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
NEN-EN-IEC 60034-12 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: - have a...
October 1, 2007
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
June 1, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...
April 1, 1999
Rotating electrical machines - Part 12: Starting performance of three-phase cage induction motors
A description is not available for this item.

References

Advertisement