UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 15266

Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 56
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a maximum operating pressure (MOP) less than or equal to 0,5 bar and a nominal size range from DN 10 to DN 50. This document applies to stainless steel pliable corrugated gas tubing kits used for 1st, 2nd and 3rd family gases in residential, commercial and industrial gas installations. This document does not apply to: pliable tubing without cover; corrugated safety metal hose assemblies for connection to moveable appliances. This document does not cover the installation aspects of stainless steel pliable corrugated gas tubing kits.

Document History

October 1, 2023
Stainless steel pliable corrugated tubing kits for gas installation pipework with an operating pressure up to 0,2 MPa (2 bar)
This document specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for gas installation pipework with...
November 1, 2011
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
A description is not available for this item.
NEN-EN 15266
May 1, 2007
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
July 1, 2005
Stainless steel pliable corrugated tubing systems in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
Advertisement