NEN-EN 15266/A1
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
October 1, 2023
Stainless steel pliable corrugated tubing kits for gas installation pipework with an operating pressure up to 0,2 MPa (2 bar)
This document specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for gas installation pipework with...
NEN-EN 15266/A1
November 1, 2011
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
A description is not available for this item.
May 1, 2007
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
July 1, 2005
Stainless steel pliable corrugated tubing systems in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...