NEN-EN 15266

Stainless steel pliable corrugated tubing kits for gas installation pipework with an operating pressure up to 0,2 MPa (2 bar)

pending
Organization: NEN
Publication Date: 1 October 2023
Status: pending
Page Count: 50
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for gas installation pipework with a maximum allowable pressure (PS):

- less than or equal to 0,5 bar within a nominal size range from DN 10 to DN 50 (class 1); and

- less than or equal to 2 bar within a nominal size range from DN 10 to DN 25 (class 2).

This document applies to stainless steel pliable corrugated gas tubing kits used for 1st, 2nd and 3rd family gases (see EN 437) in residential, commercial and industrial gas installations to be installed outdoors or indoors at a temperature range from - 20 °C to + 60 °C.

This document does not apply to:

- pliable tubing without cover;

- corrugated safety metal hose assemblies for connection to moveable appliances

NOTE This document does not cover the installation aspects of stainless steel pliable corrugated gas tubing kits.

Document History

NEN-EN 15266
October 1, 2023
Stainless steel pliable corrugated tubing kits for gas installation pipework with an operating pressure up to 0,2 MPa (2 bar)
This document specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for gas installation pipework with...
November 1, 2011
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
A description is not available for this item.
May 1, 2007
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
July 1, 2005
Stainless steel pliable corrugated tubing systems in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...

References

Advertisement