NEN-EN 15266
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a maximum operating pressure (MOP) less than or equal to 0,5 bar and a nominal size range from DN 10 to DN 50. This document applies to stainless steel pliable corrugated gas tubing kits used for 1st, 2nd and 3rd family gases in residential, commercial and industrial gas installations. This document does not apply to: pliable tubing without cover; corrugated safety metal hose assemblies for connection to moveable appliances. This document does not cover the installation aspects of stainless steel pliable corrugated gas tubing kits.
Document History