NEN-EN-IEC 60335-2-53
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for sauna heating appliances and infrared cabins
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Electric heaters): | 97.100.10 |
scope:
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric sauna heating appliances and infrared emitting units having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. The appliances covered by this standard are intended for use in the home and in public saunas located in blocks of flats, hotels and similar locations.
Document History