UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50385

Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 12
ICS Code (Aerials): 33.120.40
scope:

NEN-EN 50385 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the compliance of such equipment with the general public basic restrictions (directly or indirectly via compliance with reference levels) and the workers' exposure limit values (directly or indirectly via compliance with action levels), when it is placed on the market. For low power devices the applicable product standard is EN 50663:2017.

Document History

NEN-EN 50385
October 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
NEN-EN 50385 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the...
May 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
NEN-EN 50385 is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess the...
September 1, 2002
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The...
December 1, 2001
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The...
Advertisement