UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 778

Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 132
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This European Standard applies to Type B11, B11AS, B11BS, B41, B41AS, B41BS C11, C21, C31 and C41 appliances with an input not exceeding 70 kW (net cv-basis), intended primarily for use in single unit residential dwellings. Provision of the heated air may be by means of ducting. This European Standard is applicable to appliances which are intended to be type tested. It also includes requirements concerning the evaluation of conformity, including factory production control, but these requirements only apply to POCEDs and their associated terminals.

Document History

NEN-EN 778
October 1, 2009
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the...
July 1, 2007
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the...
October 1, 2001
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
A description is not available for this item.
June 1, 1999
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
A description is not available for this item.
January 1, 1998
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
This standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the...
August 1, 1992
Requirements for domestic gas-fired forced convection air heaters for space heating
This standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the...

References

Advertisement