UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 62453-309

Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 (IEC 62453-309:2016); English version EN 62453-309:2017

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2018
Status: active
Page Count: 55
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50
scope:

Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1.

This part of IEC 62453 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2).

This part of the IEC 62453 specifies communication and other services.

This standard neither contains the FDT specification nor modifies it.

Document History

DIN EN 62453-309
July 1, 2018
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 (IEC 62453-309:2016); English version EN 62453-309:2017
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
February 1, 2010
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 (IEC 62453-309:2009); English version EN 62453-309:2009
A description is not available for this item.

References

Advertisement