ISO/IEC 29341-6-1
Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This device template is compliant with the UPnP Device Architecture, Version 1.0.
HVAC_System:1 provides the following functionality:
• 1 to n ZoneThermostats are part of this device. If ZoneThermostats are added (or removed) a new device description is established and advertised.
• The ability to set or get system level operating and fan modes. This information can be different from similar information found in the ZoneThermostats.
• Optionally an outdoor temperature sensor service.
Document History