UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-6-16

Information technology – UPnP Device Architecture – Part 6-16: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Setpoint Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 26
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service-type enables the following functions:

• The means to set and get a temperature set point for use by a temperature controller.

• The highest and lowest valid temperature values for the set point are defined by the vendor.

• An interface is provided that allows notification when a controlled region has reached the temperature control band per this temperature controller's design.

• A vendor fined application type. This allows re-use of this service for multiple applications.

This service does not include:

• The closed-loop control interface that is part of a temperature controller.

Document History

ISO/IEC 29341-6-16
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-16: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Setpoint Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: • The means to set and get a temperature...

References

Advertisement