UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-6-12

Information technology – UPnP Device Architecture – Part 6-12: Heating, Ventilation and Air Conditioning Device Control Protocol – Fan Speed Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as FanSpeed:1.

FanSpeed:1 provides programmatic control and status information for air fans used in Heating, Ventilation and Air-Conditioning (HVAC) applications. It allows a control point to command the speed of the fan by means of a continuous 0% to 100% control variable. Fans which are On/ Off or three speed (Off/ Low/ Medium/ High) respond by mapping the continuous control variable to specific vendor-dependent switching points. It provides optional functionality for dual direction reversible fans.

FanSpeed:1 enables the following functions:

• Control of the speed of an air-conditioning or ventilation fan.

• Reversible fans.

Document History

ISO/IEC 29341-6-12
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-12: Heating, Ventilation and Air Conditioning Device Control Protocol – Fan Speed Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as FanSpeed:1. FanSpeed:1 provides programmatic...

References

Advertisement