ISO/IEC 29341-6-15
Information technology – UPnP Device Architecture – Part 6-15: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Sensor Service
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service type enables the following functions:
• Reading of the current temperature of a temperature sensor
• Setting and reading of the intended application for this temperature sensor
• Setting and reading of the user name for this sensor
Document History
ISO/IEC 29341-6-15
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-15: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Sensor Service
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service type enables the following functions:
• Reading of the current temperature of a...