ISO/IEC 29341-6-10
Information technology – UPnP Device Architecture – Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol – Control Valve Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ControlValve:1.
ControlValve:1 provides programmatic control and status information for modulating water control valves or modulating air dampers used in Heating Ventilation and Air-Conditioning (HVAC) applications.
ControlValve:1 enables the following functions:
• Analog (modulating) control of Control Valves and Air Dampers
ControlValve:1 does not address:
• On/Off control valves or dampers
• Fire or Smoke dampers
Document History