ISO/IEC 29341-6-14
Information technology – UPnP Device Architecture – Part 6-14: Heating, Ventilation and Air Conditioning Device Control Protocol – Setpoint Schedule Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service provides the following variables:
• A_ARG_TYPE_DayOfWeek
• A_ARG_TYPE_EventName
• A_ARG_TYPE_StartTime
• A_ARG_TYPE_HeatingSe
• A_ARG_TYPE_CoolingSe
• EventsPerDay a delimited string indicating the scheduled setpoint changes on a given day.
This service provides the following actions:
• SetEventParameters establishes a new or updates an existing event with the appropriate parameters.
• GetEventsPerDay returns a list of the events for the specified day of week.
This service does not provide the following:
• The interface between the schedule table and setpoint objects or services.
Document History