UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-8-4

Information technology – UPnP Device Architecture – Part 8-4: Internet Gateway Device Control Protocol – Wide Area Network Connection Device

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 20
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This device template is compliant with the UPnP Device Architecture, Version 1.0.

WANConnectionDevice is a REQUIRED virtual device defined under

urn:schemas-upnp-org:device:WANDevice

An instance of WANDevice is specified under the root device

urn:schemas-upnp-org:device:InternetGatewayDevice

WANConnectionDevice is a container for a link and connection services specific to a link on a WAN interface. Most types of WAN interfaces can be modeled by a single instance of WANConnectionDevice. However, in the case of DSL, each VC can have unique link attributes and can be provisioned for connection services that are different from other VCs. In this case, each VC will be modeled by an instance of WANConnectionDevice. Also, in the case of a POTS modem based InternetGatewayDevice (IGD), each separate ISP instance can be modeled as an instance of WANConnectionDevice.

The Theory of Operation section describes the services contained in WANConnectionDevice in more detail.

Document History

ISO/IEC 29341-8-4
November 1, 2008
Information technology – UPnP Device Architecture – Part 8-4: Internet Gateway Device Control Protocol – Wide Area Network Connection Device
Overview and Scope This device template is compliant with the UPnP Device Architecture, Version 1.0. WANConnectionDevice is a REQUIRED virtual device defined under...

References

Advertisement