UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-11-11

Information technology – UPnP Device Architecture – Part 11-11: Quality of Service Device Control Protocol – Level 2 – Quality of Service Manager Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 42
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service-type enables modeling of 'Quality of Service Manager' function capabilities. QosManager functionality is a combination of QosManager service and control point functionality that discovers and controls QosDevice and QosPolicyHolder services running on the network. The QosManager function is responsible for requesting, updating, releasing and in general controlling the Quality of Service assigned by networking devices to various traffic streams. The QosManager service will be invoked from an UPnP Control Point to perform the functions related to setting up QoS2 for that traffic. Once the network is configured with respect to the QoS for the upcoming traffic stream, the QosManager service will hand back control to the Control Point. This service provides a mechanism for Control Point to:

�� Be agnostic of the QoS capabilities and associated details about the various devices on the network.

�� Hand-over the tasks of setting up, modifying and revoking the QoS associated with every traffic stream

�� Hand-over the task of Control Point functionality with respect to the UPnP QosDevice service - its discovery, control and eventing.

�� Hand-over the task of Control Point functionality with respect to the UPnP QosPolicyHolder service - its discovery, control and eventing.

Thus, a QosManager is a dual-role entity in the sense that it exposes a QosManager service to the Control Point while acting as a Control Point for the QosPolicyHolder and QosDevice services running on the network. This document describes the components of the UPnP QosManager service and the QoS Management Entity. The QoS Management Entity provides the Control Point functionality that discovers and controls QosDevice services and the QosPolicyHolder Services running on the network. Additional information concerning the QoS Management Entity may be found in:

• UPnP QoS Architecture document

• UPnP QosDevice Service Definition Document

• UPnP QosPolicyHolder Service Definition Document

2 Quality of Service

Document History

ISO/IEC 29341-11-11
November 1, 2008
Information technology – UPnP Device Architecture – Part 11-11: Quality of Service Device Control Protocol – Level 2 – Quality of Service Manager Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of ‘Quality of Service Manager' function capabilities....

References

Advertisement