UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-8-19

Information technology – UPnP Device Architecture – Part 8-19: Internet Gateway Device Control Protocol – Wide Area Network Plain Old Telephone Service Link Configuration Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 28
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service-type models physical and link layer properties specific to a Plain Old Telephone System (POTS) modem used for Internet access on an InternetGatewayDevice*. These properties are common across the different instances of WANPPPConnection on the sameWANDevice.

The service is OPTIONAL (for gateways that support an integrated POTS modem) and is specified in

urn:schemas-upnp-org:device:WANConnectionDevice

one or more instances of which are specified under the device

urn:schemas-upnp-org:device:WANDevice

An instance of WANDevice is specified under the root device urn:schemas-upnp-org:device:InternetGatewayDevice

The Service State Table (SST) of this service has dependencies on the WANPPPConnection service and must be used in the context of one or more WANPPPConnection instances.

NOTE: AWANDevice also provides a WANCommonInterfaceConfig service that encapsulates Internet access properties common across all WAN interfaces.

Document History

ISO/IEC 29341-8-19
November 1, 2008
Information technology – UPnP Device Architecture – Part 8-19: Internet Gateway Device Control Protocol – Wide Area Network Plain Old Telephone Service Link Configuration Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type models physical and link layer properties specific to a Plain Old Telephone...

References

Advertisement