ISO/IEC 29341-7-10
Information technology – UPnP Device Architecture – Part 7-10: Lighting Device Control Protocol – Dimming Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template.
This service-type enables the following functions:
Enables remote control of a dimmable lighting device,
Defines required basic actions for dimming to a value,
Defines optional actions for the dimming effect when the dimmable light is turned on,
Defines optional actions for stepped dimming,
Defines optional actions for ramped dimming (time base ramping or target value ramping).
Document History