UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-9-13

Information technology – UPnP Device Architecture – Part 9-13: Imaging Device Control Protocol – Scan Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 56
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

The Scan service represents the scan functionality of a scanner device. A control point may use this service to initiate a scan operation and receive images that represent the document in the scanner. The control point may pull the images using HTTP/GETs from the Destination URL or the service map push the images using HTTP/POSTs. The service has the following basic functional areas:

Operation Functionality

The StartScan, Start, Stop, Abort and SetConfiguration actions are used to control the action of the scan service.

Status Functionality

The GetConfiguration, GetSideInformation, GetDestination and GetState actions are used to query the current state of the scan service.

This service template does not address:

• Faxing or Copying

Document History

ISO/IEC 29341-9-13
November 1, 2008
Information technology – UPnP Device Architecture – Part 9-13: Imaging Device Control Protocol – Scan Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. The Scan service represents the scan functionality of a scanner device. A control point may...

References

Advertisement