UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-8-10

Information technology – UPnP Device Architecture – Part 8-10: Internet Gateway Device Control Protocol – Local Area Network Host Configuration Management Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 32
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This device definition is compliant with the UPnP Device Architecture version 1.0.

This service definition enables the remote control, monitoring, and configuration of a Dynamic Host Configuration Protocol (DHCP) and DNS server, serving a residential LAN. Variables specified in this service are derived from DHCP options1 standardized in the Internet Engineering Task Force (IETF).

The LANHostConfigManagement is an OPTIONAL service specified in

urn:schemas-upnp-org:device:LANDevice,

one or more instances of which may be specified under the root device

urn:schemas-upnp-org:device:InternetGatewayDevice

NOTES:

• It is assumed that each DHCP server instance defined in the context of a LANDevice and modeled by this service, manages exactly one subnet. Changes / vendor extensions may be required to the specification if this assumption is not true.

• Currently this service does not model any DNS or Dynamic DNS specific functions.

• This service essentially performs administrative operations on the DHCP server component of an Internet gateway. As such, Out-of-Band mechanisms may be needed to enforce such as administrative mode and provide authentication and/or access control. Implementation details of such mechanisms are outside the scope of this document.

Document History

ISO/IEC 29341-8-10
November 1, 2008
Information technology – UPnP Device Architecture – Part 8-10: Internet Gateway Device Control Protocol – Local Area Network Host Configuration Management Service
Overview and Scope This device definition is compliant with the UPnP Device Architecture version 1.0. This service definition enables the remote control, monitoring, and configuration of a Dynamic...

References

Advertisement