ISO/IEC 29341-8-17
Information technology – UPnP Device Architecture – Part 8-17: Internet Gateway Device Control Protocol – Wide Area Network Ethernet Link Configuration Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0
This service-type models physical and link layer properties of a
WAN Ethernet interface used for Internet access on an
InternetGatewayDevic
The service is OPTIONAL (for an
InternetGatewayDevic
urn:schemas-upnp-org
one or more instances of which are specified under the device
urn:schemas-upnp-org
An instance ofWANDevice is specified under the root device
urn:schemas-upnp-org
NOTE: A WANDevice
also provides a WANCommonInterfaceCo
Document History