ISO/IEC 29341-6-2
Information technology – UPnP Device Architecture – Part 6-2: Heating, Ventilation and Air Conditioning Device Control Protocol – Zone Thermostat Device
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
The HVAC_ZoneThermostat is intended to be a sub device of the
HVAC_System device. Any number of HVAC_ZoneThermostats
HVAC_ZoneThermostat is a zone level controller for heating and/or cooling. It provides the following functionality:
• The ability to set or get zone level operating and fan modes.
• Temperature in the zone.
• Zone level Heating and/or cooling temperature setpoints.
• Optional fan speed control.
• Optional zone level daily schedule for events and heating and cooling setpoints.
Document History