UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-8-18

Information technology – UPnP Device Architecture – Part 8-18: Internet Gateway Device Control Protocol – Wide Area Network Internet Protocol Connection Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 86
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service-type enables a UPnP control point to configure and control IP connections on the WAN interface of a UPnP compliant InternetGatewayDevice*. Any type of WAN interface (e.g., DSL or Cable) that can support a IP connection can use this service.

The service is REQUIRED if an IP connection is used for WAN access, and is specified in

urn:schemas-upnp-org:device:WANConnectionDevice

one or more instances of which are specified under the device

urn:schemas-upnp-org:device:WANDevice

An instance of WANDevice is specified under the root device

urn:schemas-upnp-org:device:InternetGatewayDevice

All IP Internet connections are set up from a WAN interface of the InternetGatewayDevice or bridged through the gateway to Internet Service Providers (ISPs). WANDevice is a container for all UPnP services associated with a physical WAN device. It is assumed that clients are connected to InternetGatewayDevice via a LAN (IP-based network).

An instance of a WANIPConnection service is activated (refer to SST below) for each actual Internet Connection instance on a WANConnectionDevice. WANIPConnection service provides IP-level connectivity with an ISP for networked clients on the LAN.

In accordance with UPnP Architecture version 1.0, the maximum number of WANIPConnection service instances is static and specified in the InternetGatewayDevice description document.

A WANConnectionDevice MAY include a WAN{POTS/DSL/Cable/Ethernet}LinkConfig service that encapsulates Internet access properties pertaining to the physical link of a particular WAN access type. These properties are common to all instances of WANIPConnection in a WANConnectionDevice.

A WANDevice provides a WANCommonInterfaceConfig service that encapsulates Internet access properties common across all WANConnectionDevice instances.

* Refer to companion documents defined by the UPnP Internet Gateway working committee for more details on specific devices and services referenced in this document.

Document History

ISO/IEC 29341-8-18
November 1, 2008
Information technology – UPnP Device Architecture – Part 8-18: Internet Gateway Device Control Protocol – Wide Area Network Internet Protocol Connection Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables a UPnP control point to configure and control IP connections on the...

References

Advertisement