IEC 60906-1
IEC system of plugs and socket-outlets for household and similar purposes – Part 1: Plugs and socket-outlets 16 A 250 V a.c.
| Organization: | IEC |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This standard applies to the IEC System of plugs and socket-outlets rated 16 A 250 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between 200 V and 250 V a.c., insofar as dimensional requirements are concerned.
This standard does not apply to plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between 100 V and 125 V a.c.
A standard for plugs and socket-outlets for use with these latter distribution systems is in preparation.
Document History