UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-PRF-32137

Filter, Gas - Particulate: NBC, 100 CFM, M48A1

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 August 2009
Status: active
Page Count: 24
scope:

This specification covers one type of gas-particulate filter held within a canister rated at 100 standard cubic feet per minute (scfm).

intended Use:

The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and... View More

Document History

October 30, 2019
FILTER, GAS --- PARTICULATE: NBC, 100 CFM, M48A1
A description is not available for this item.
MIL-PRF-32137
August 10, 2009
Filter, Gas - Particulate: NBC, 100 CFM, M48A1
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and biological...
December 15, 2004
FILTER, GAS - PARTICULATE: NBC, 100 CFM, M48A1
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and biological...

References

Advertisement