BSI - BS EN 4071
Aerospace series — Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 August 2009 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 2, 2013
Draft BS EN 4071 Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
BS EN 4071
August 31, 2009
Aerospace series — Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.