ISO 20783-1
Petroleum and related products — Determination of emulsion stability of fire-resistant fluids — Part 1: Fluids in category HFAE
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Hydraulic fluids): | 75.120 |
scope:
This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of salts. This method is applicable only to HFAE fluids and not to HFAS fluids.
Document History
ISO 20783-1
January 15, 2011
Petroleum and related products — Determination of emulsion stability of fire-resistant fluids — Part 1: Fluids in category HFAE
This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of...
December 15, 2003
Petroleum and related products Determination of emulsion stability of fire-resistant fluids Part 1: Fluids in category HFAE
A description is not available for this item.