UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M1A343-A2

STEEL, ZINC/NICKEL PLATED, IMMERSION COATED, HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 24 February 2011
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes through a pretreatment and an immersion organic top coating to produce a duplex system.

Document History

FORD WSS-M1A343-A2
February 24, 2011
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED, HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes...
June 21, 2006
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes...
January 28, 2004
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
September 19, 2002
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
March 8, 2001
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE
1. SCOPE The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...

References

Advertisement