UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-DTL-32372

FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 September 2018
Status: active
Page Count: 19
scope:

This specification covers fittings, adapter, hydraulic, and pneumatic national pipe thread fuel, (NPTF) dryseal pipe threads to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to +250°F temperature range, for use in hydraulic or pneumatic systems. National Pipe Thread connector ends are in accordance with ASME B1.20.3 connector ends; the ORFS end is in accordance with SAE J1453/3 connector ends.

intended Use:

The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting... View More

Document History

October 17, 2023
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
A description is not available for this item.
MIL-DTL-32372
September 26, 2018
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting...
July 6, 2018
Fitting, Adapter, Hydraulic and Pneumatic, NPTF to ORFS Connectors, 1500 to 3000 PSI and -65 Degrees F to 250 Degrees F
A description is not available for this item.
September 28, 2016
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting...
January 18, 2013
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
A description is not available for this item.
December 5, 2011
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting...
December 5, 2011
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
A description is not available for this item.

References

Advertisement