CSA ISO/IEC 29167-13
Information technology - Automatic identification and data capture techniques - Part 13: Crypto suite Grain-128A security services for air interface communications
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 57 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29167 defines the Crypto Suite for Grain-128A for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards
This part of ISO/IEC 29167 specifies a crypto suite for Grain-128A for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.
This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A tag and an interrogator might support one, a subset, or all of the specified options, clearly stating what is supported.
Document History