JSA - JIS B 1584-1
Plain bearings - Wrapped bushes - Part 1: Dimensions
| Organization: | JSA |
| Publication Date: | 20 December 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This Standard specifies the dimensions of wrapped bushes.
NOTE 1 The surface roughness of shaft, surface roughness of inside surface of housing, tolerances on inside diameter of housing and an example of calculation for the maximum and the minimum size limits of inside diameter of bush are shown in Annex A.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3547-1 : 2006 Plain bearings - Wrapped bushes -Part 1 : Dimensions (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History