CEI EN IEC 61249-2-47
Materials for printed boards and other interconnecting structures Part 2-47: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity (2,0 W/m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly
| Organization: | CEI |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61249 gives requirements for properties of non-halogenated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to 1,70 mm. The flammability rating is achieved through the use of non-halogenated fire retardants reacted as part of the epoxide polymeric structure. The glass transition temperature is defined to be 105 °C minimum. Thermal conductivity is defined to be (2,0 ± 0,30) W/(m•K).
Document History