CSA ISO/IEC 7816-13
Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application integrated circuit card, and the commands can be used before and after the card is issued to the cardholder. This part of ISO/IEC 7816 does not cover the implementation within the card and/or the outside world.
Document History