JSA - JIS B 2404
Dimensions of gaskets for use with pipe flanges
| Organization: | JSA |
| Publication Date: | 20 February 2018 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
This Standard specifies the types and dimensions of gaskets used for flanges specified in the main texts of JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 connected to the piping for fluids such as steam, water and oil. This Standard is not applicable to gaskets corresponding to the flanges specified in ISO 7005-1, ISO 7005-2 and ISO 7005-3.
The dimensions of gaskets used for flanges shown in Annex E of JIS B 2220 are shown in Annex A for reference.
Document History