IEC 61935-1-2
Specification for the testing of balanced and coaxial information technology cabling - Part 1-2: Installed balanced cabling as specified in ISO/IEC 11801 - Additional requirements for measurement of resistance unbalance with field test instrumentation
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61935 specifies additional reference measurement procedures for measurement of resistance unbalance with field test instrumentation, and the requirements for field tester accuracy to measure resistance unbalance according to the requirements of ISO/IEC 11801-1.
Document History
IEC 61935-1-2
December 1, 2018
Specification for the testing of balanced and coaxial information technology cabling - Part 1-2: Installed balanced cabling as specified in ISO/IEC 11801 - Additional requirements for measurement of resistance unbalance with field test instrumentation
This part of IEC 61935 specifies additional reference measurement procedures for measurement of resistance unbalance with field test instrumentation, and the requirements for field tester accuracy to...