BSI - 23/30475690 DC
Draft BS EN IEC 61935-4 Specification for the testing of balanced and coxial information technology cabling Part 4: Installed balanced single pair cabling as specified in ISO/IEC 11801-1 and related standards
pending, Most Current
| Organization: | BSI |
| Publication Date: | 21 June 2023 |
| Status: | pending |
| Page Count: | 61 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
23/30475690 DC
June 21, 2023
Draft BS EN IEC 61935-4 Specification for the testing of balanced and coxial information technology cabling Part 4: Installed balanced single pair cabling as specified in ISO/IEC 11801-1 and related standards
A description is not available for this item.
June 23, 2022
Draft BS EN 61935-4 Ed.1.0 SPECIFICATION FOR THE TESTING OF BALANCED AND COAXIAL INFORMATION TECHNOLOGY CABLING Part 4: Installed balanced single pair cabling as specified in ISO/IEC 1801-1 and related standards
A description is not available for this item.