UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE 2030.5

Smart Energy Profile Application Protocol

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 May 2018
Status: active
Page Count: 362
scope:

This standard defines the application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control, time of day pricing, management of distributed generation, electric vehicles, etc. Depending on the physical layer in use (e.g., IEEE 802.15.4™, IEEE 802.11™, IEEE 1901™, IEEE 1901.2™), a variety of lower layer protocols may be involved in providing a complete solution. Generally, lower layer protocols are not discussed in this standard except where there is direct interaction with the application protocol. This standard defines the mechanisms for exchanging application messages, the exact messages exchanged including error messages, and the security features used to protect the application messages. With respect to the Open Systems Interconnection (OSI) network model, this standard is built using the four layer Internet stack model. The defined application profile sources elements from many existing standards, including IEC 61968 and IEC 61850, and follows a RESTful architecture (Fielding [B3]) using IETF protocols such as HTTP.

Purpose

The purpose of this document is to define the application protocol to enable utility management of the end user energy environment, including demand response, load control, time of day pricing, management of distributed generation, electric vehicles, etc. The defined application profile sources elements from many existing standards, including IEC 61968 and IEC 61850, and follows a RESTful architecture (Fielding [B3]) using IETF protocols such as HTTP.

 

Document History

October 1, 2023
Draft Standard for Smart Energy Profile Application Protocol
This standard defines an application profile which provides an interface between the smart grid and users. enables management of the end user energy environment, including demand response, load...
IEEE 2030.5
May 7, 2018
Smart Energy Profile Application Protocol
This standard defines the application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand...
October 31, 2013
Adoption of ZigBee 13-0200-00-Smart Energy Profile 2.0 Application Protocol Standard
With respect to the OSI network model, the Smart Energy Profile 2.0 Application Protocol is built using the four layer Internet stack model. This specification defines the 'APPLICATION' layer with...

References

Advertisement