UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 62485-2

Safety requirements for secondary batteries and battery installations Part 2: Stationary batteries

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: active
Page Count: 46
ICS Code (Alkaline secondary cells and batteries): 29.220.30
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of the IEC 62485 applies to stationary secondary batteries and battery installations with a maximum voltage of DC 1 500 V (nominal) and describes the principal measures for protections against hazards generated from:

- electricity,

- gas emission,

- electrolyte.

This International Standard provides requirements on safety aspects associated with the erection, use, inspection, maintenance and disposal.

It covers lead-acid and NiCd / NiMH batteries.

Examples for the main applications are:

- telecommunications,

- power station operation,

- central emergency lighting and alarm systems,

- uninterruptible power supplies,

- stationary engine starting,

- photovoltaic systems.

Document History

CEI EN IEC 62485-2
November 1, 2018
Safety requirements for secondary batteries and battery installations Part 2: Stationary batteries
This part of the IEC 62485 applies to stationary secondary batteries and battery installations with a maximum voltage of DC 1 500 V (nominal) and describes the principal measures for protections...

References

Advertisement