UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60974-1

Arc welding equipment Part 1: Welding power sources

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2018
Status: active
Page Count: 156
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1000 V, battery supplied or driven by mechanical means.

This document specifies safety and performance requirements of welding power sources and plasma cutting systems.

This document is not applicable to limited duty arc welding and cutting power sources which are designed mainly for use by laymen and designed in accordance with IEC 609974-6.

This document includes requirements for battery-powered welding power sources and battery packs, which are given in Annex O. This document is not applicable to testing of power sources during periodic maintenance lor after repair.

NOTE 1 Typical allied processes are electric arc cutting and arc spraying.

NOTE 2 AC sytems having a nominal voltage between 100 V and 1000 V are given in Table 1 of IEC 60038:2009.

NOTE 3 This document doest not include electromagnetic compatibility (EMC) requirements.

Document History

May 1, 2023
Arc welding equipment Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for INDUSTRIAL AND PROFESSIONAL USE, and supplied by a voltage not exceeding 1 000 V, BATTERY...
June 1, 2019
Arc welding equipment Part 1: Welding power sources
A description is not available for this item.
CEI EN IEC 60974-1
December 1, 2018
Arc welding equipment Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1000 V, battery...
March 1, 2013
Arc welding equipment Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
July 1, 2006
Arc welding equipment - Part 1: Welding power sources
La presente Parte 1 della Norma EN 60974 si applica alle sorgenti di corrente per la saldatura ad arco e processi affini, per uso industriale e professionale, ed alimentate da tensioni non superiori...
January 1, 2006
Apparecchiature per la saldatura ad arco - Parte 1: Sorgenti di corrente per saldatura
La presente Parte 1 della Norma EN 60974 si applica alle sorgenti di corrente per la saldatura ad arco e processi affini, per uso industriale e professionale, ed alimentate da tensioni non superiori...
November 1, 2003
Apparecchiatura per la saldatura ad arco - Parte 1: Sorgenti di corrente per saldatura
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60974-1:2006-01 (CEI 26-13); tuttavia rimane applicabile fino al 01-10-2008.
July 1, 2001
Apparecchi di saldatura ad arco - Parte 1: Sorgenti di corrente per saldatura
La presente Norma comprende sia l’edizione della CEI EN 60974-1:1999-10 (fasc. 5346) rivista e corretta nella traduzione in italiano, sia la relativa variante CEI EN 60974-1/A1:2000-11 fasc. 5884,...
November 1, 2000
Apparecchi di saldatura ad arco - Parte 1: Sorgenti di corrente di saldatura
La presente Norma si applica alle sorgenti di corrente per saldatura ad arco e procedimenti affini destinate ad usi industriali e professionali ed alimentate con tensione non superiore a quella...
October 1, 1999
Apparecchi di saldatura ad arco - Parte 1: Sorgenti di corrente di saldatura
La presente Norma si applica alle sorgenti di corrente per saldatura ad arco e procedimenti affini destinate ad usi industriali e professionali ed alimentate con tensione non superiore a quella...
February 1, 1998
Prescrizioni di sicurezza per le apparecchiature di saldatura ad arco - Parte 1: Sorgenti di corrente di saldatura
La presente Norma si applica alle sorgenti di corrente per saldatura ad arco e procedimenti affini destinate ad usi industriali e professionali ed alimentate con tensione entro i limiti di bassa...
February 1, 1991
Prescrizioni di sicurezza per le apparecchiature di saldatura ad arco. - Parte 1: Sorgenti di corrente di saldatura
La presente Norma è conforme alla Norma Europea CENELEC EN 60974-1, contestuale, con modifiche, alla Pubblicazione IEC 974-1 (1989). Essa si applica alle sorgenti di corrente per saldatura ad arco e...

References

Advertisement