UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - GMP.E/P.076

Polyolefin Alloy – Weather Resistant, 20% Mineral Filled, 1950 MPa Flexural Modulus

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of a weather resistant, 20% nominal mineral filled, 1950 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.

Symbol. The material abbreviation according to ISO 11469 is >E/P<.

Typical Application. Typical applications include the following: air inlet panels.

Document History

GMP.E/P.076
April 1, 2011
Polyolefin Alloy – Weather Resistant, 20% Mineral Filled, 1950 MPa Flexural Modulus
Material Description. This specification covers the properties of a weather resistant, 20% nominal mineral filled, 1950 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding...
February 1, 2004
Polyolefin Alloy - Weather Resistant, 20% Mineral Filled, 1950 MPa Flexural Modulus
1 Scope 1.1 Material Description. This specification covers the properties of a weather resistant, 20% nominal mineral filled, 1950 MPa nominal flexural modulus polyolefin alloy, pellet form,...

References

Advertisement