UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 1993-1-9

Eurocode 3: Design of steel structures - Part 1-9: Fatigue (includes Corrigendum AC:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2010
Status: active
Page Count: 37
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

(1) EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading.

(2) These methods are derived from fatigue tests with large scale specimens, that include effects of geometrical and structural imperfections from material production and execution (e.g. the effects of tolerances and residual stresses from welding).

NOTE 1 For tolerances see EN 1090. The choice of the execution standard may be given in the National Annex, until such time as EN 1090 is published.

NOTE 2 The National Annex may give supplementary information on inspection requirements during fabrication.

(3) The rules are applicable to structures where execution conforms with EN 1090.

NOTE Where appropriate, supplementary requirements are indicated in the detail category tables.

(4) The assessment methods given in this part are applicable to all grades of structural steels, stainless steels and unprotected weathering steels except where noted otherwise in the detail category tables. This part only applies to materials which conform to the toughness requirements of EN 1993-1-10.

(5) Fatigue assessment methods other than the deltaσR-N methods as the notch strain method or fracture mechanics methods are not covered by this part.

(6) Post fabrication treatments to improve the fatigue strength other than stress relief are not covered in this part.

(7) The fatigue strengths given in this part apply to structures operating under normal atmospheric conditions and with sufficient corrosion protection and regular maintenance. The effect of seawater corrosion is not covered. Microstructural damage from high temperature (> 150 °C) is not covered.

Document History

March 1, 2023
Eurocode 3: Design of steel structures - Part 1-9: Fatigue; German and English version prEN 1993-1-9:2023
A description is not available for this item.
DIN EN 1993-1-9
December 1, 2010
Eurocode 3: Design of steel structures - Part 1-9: Fatigue (includes Corrigendum AC:2009)
(1) EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. (2) These methods are derived from fatigue tests with large...
December 1, 2009
Eurocode 3: Design of steel structures - Part 1-9: Fatigue; Corrigendum 1 to English translation of DIN EN 1993-1-9:2005-07
A description is not available for this item.
July 1, 2005
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.

References

Advertisement