ASTM International - ASTM F688-14
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-35nickel-20ch
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with this standard.
abstract:
This specification covers the requirements for wrought cobalt-35nickel-20ch
Document History